Molex Pluggable Terminal Blocks 39930-0503

Description
Pluggable Terminal Blocks PLUG FWE 3.81MM EMAT FWE 3.81MM EMATE-E 3
Datasheet
Description
Pluggable Terminal Blocks PLUG FWE 3.81MM EMAT FWE 3.81MM EMATE-E 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39930-0503 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39930-0503
Pluggable Terminal Blocks 39930-0503
Pluggable Terminal Blocks PLUG FWE 3.81MM EMAT FWE 3.81MM EMATE-E 3

Pluggable Terminal Blocks PLUG FWE 3.81MM EMAT FWE 3.81MM EMATE-E 3

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39930-0503
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 3
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
High and Medium-Power Terminal Blocks - HP-AT101-4-02P - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Tab Connection
Approvals UL Recognized Component Mark (US and Canadian)
Operating Temperature -25 to 90 C (-13 to 194 F)
View Details
Through terminal block - 2001-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers