Molex Pluggable Terminal Blocks 39930-0415

Description
Pluggable Terminal Blocks PLUG RWE 3.81MM EMAT RWE 3.81MM EMATE-E 1
Datasheet
Description
Pluggable Terminal Blocks PLUG RWE 3.81MM EMAT RWE 3.81MM EMATE-E 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39930-0415 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39930-0415
Pluggable Terminal Blocks 39930-0415
Pluggable Terminal Blocks PLUG RWE 3.81MM EMAT RWE 3.81MM EMATE-E 1

Pluggable Terminal Blocks PLUG RWE 3.81MM EMAT RWE 3.81MM EMATE-E 1

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39930-0415
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 15
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-16D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX001 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Ground terminal block - 2002-2707 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers