Pluggable Terminal Blocks PLUG RWE 3.81MM EMAT RWE 3.81MM EMATE-E 4
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39930-0404 |
| Product Name | Pluggable Terminal Blocks |
| Termination Options | Screw Clamp; Screw |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 4 |
| Contacts Pitch | 3.81 mm (0.15 inches) |