Molex Pluggable Terminal Blocks 39930-0209

Description
Pluggable Terminal Blocks PLUG RWE 3.81MM EMAT RWE 3.81MM EMATE 9 A
Datasheet
Description
Pluggable Terminal Blocks PLUG RWE 3.81MM EMAT RWE 3.81MM EMATE 9 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39930-0209 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39930-0209
Pluggable Terminal Blocks 39930-0209
Pluggable Terminal Blocks PLUG RWE 3.81MM EMAT RWE 3.81MM EMATE 9 A

Pluggable Terminal Blocks PLUG RWE 3.81MM EMAT RWE 3.81MM EMATE 9 A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39930-0209
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 9
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2001-1201/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Single Row and Tri-Barrier Blocks - HD-105-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details