Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
MOLEX
399200508 -- TERMINAL BLOCKS - WIRE TO BOARD
Molex
Terminal Blocks - Wire to Board
399200508
Description
TERM BLK 8P SIDE ENTRY 15MM PCB
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TERM BLK 8P SIDE ENTRY 15MM PCB
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
WM6054-ND
Terminal Blocks - Wire to Board
WM6054-ND
TERM BLK 8P SIDE ENTRY 15MM PCB
TERM BLK 8P SIDE ENTRY 15MM PCB
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Terminal Blocks
Product Number
WM6054-ND
Product Name
Terminal Blocks - Wire to Board
Mounting Options
PCB
Operating Temperature
-40 to 130 C (-40 to 266 F)
# of Contacts
8
Contacts Pitch
15.01 mm (0.59 inches)
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Barrier Strips
1-1437657-7
Specs
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
Operating Temperature
-40 to 120 C (-40 to 248 F)
View Details
3
suppliers
WAGO
Double-deck terminal block - Ground terminal block
2002-2237/099-000
Specs
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3
suppliers
Altech Corp.
US Pin Spacing Top Wire Entry Wire-to-Board Connections
30.261
Specs
Mounting Options
PCB
Termination Options
Screw Clamp
Approvals
CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3
suppliers
Schmersal Inc.
Light terminal blocks with integrated multi-LED - Light terminal block ELD - ELDE.NBL230
Specs
Termination Options
Screw terminals
View Details