Fixed Terminal Blocks SR BTS 15MM 3 ASY VE M 3 ASY VERT 115 AMP
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39920-0703 |
| Product Name | Fixed Terminal Blocks |
| Termination Options | Through Hole |
| Approvals | UL 94 V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 3 |
| Contacts Pitch | 15.00 mm (0.59 inches) |