Molex Fixed Terminal Blocks 39920-0510

Description
Fixed Terminal Blocks SR BTS 15MM SS 10 AS S 10 ASY VERT 85 AMP
Datasheet
Description
Fixed Terminal Blocks SR BTS 15MM SS 10 AS S 10 ASY VERT 85 AMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39920-0510 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39920-0510
Fixed Terminal Blocks 39920-0510
Fixed Terminal Blocks SR BTS 15MM SS 10 AS S 10 ASY VERT 85 AMP

Fixed Terminal Blocks SR BTS 15MM SS 10 AS S 10 ASY VERT 85 AMP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39920-0510
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2221.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1173/000-1000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details