Fixed Terminal Blocks SR BTS 15MM SS 9 ASY SS 9 ASY VERT 85 AMP
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39920-0509 |
| Product Name | Fixed Terminal Blocks |
| Termination Options | Through Hole |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 9 |
| Contacts Pitch | 15.00 mm (0.59 inches) |