Molex Fixed Terminal Blocks 39920-0506

Description
Fixed Terminal Blocks 15MM FIXED PCB 6P VERTICAL 85 AMP
Datasheet
Description
Fixed Terminal Blocks 15MM FIXED PCB 6P VERTICAL 85 AMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39920-0506 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39920-0506
Fixed Terminal Blocks 39920-0506
Fixed Terminal Blocks 15MM FIXED PCB 6P VERTICAL 85 AMP

Fixed Terminal Blocks 15MM FIXED PCB 6P VERTICAL 85 AMP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39920-0506
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.265 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2232 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details