Molex Fixed Terminal Blocks 39920-0311

Description
Fixed Terminal Blocks SR BTS 15MM 11 ASY V M 11 ASY VERT 115AMP
Datasheet
Description
Fixed Terminal Blocks SR BTS 15MM 11 ASY V M 11 ASY VERT 115AMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39920-0311 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39920-0311
Fixed Terminal Blocks 39920-0311
Fixed Terminal Blocks SR BTS 15MM 11 ASY V M 11 ASY VERT 115AMP

Fixed Terminal Blocks SR BTS 15MM 11 ASY V M 11 ASY VERT 115AMP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39920-0311
Product Name Fixed Terminal Blocks
Termination Options Through Hole
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Contacts Pitch 15.00 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.P1 - Socket with Push-in terminals - 97P1 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.022 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fuse terminal block - 2002-1981/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details