Molex Fixed Terminal Blocks 39920-0310

Description
Fixed Terminal Blocks 15MM 10 ASY VERT 115AMP
Datasheet
Description
Fixed Terminal Blocks 15MM 10 ASY VERT 115AMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39920-0310 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39920-0310
Fixed Terminal Blocks 39920-0310
Fixed Terminal Blocks 15MM 10 ASY VERT 115AMP

Fixed Terminal Blocks 15MM 10 ASY VERT 115AMP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39920-0310
Product Name Fixed Terminal Blocks
Termination Options Through Hole
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Contacts Pitch 15.00 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers