Molex Fixed Terminal Blocks 39910-0308

Description
Fixed Terminal Blocks 10.16MM 8 ASY VERT 40 AMP
Datasheet
Description
Fixed Terminal Blocks 10.16MM 8 ASY VERT 40 AMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39910-0308 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39910-0308
Fixed Terminal Blocks 39910-0308
Fixed Terminal Blocks 10.16MM 8 ASY VERT 40 AMP

Fixed Terminal Blocks 10.16MM 8 ASY VERT 40 AMP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39910-0308
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.116IA - VAST STOCK CO., LIMITED
Specs
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
View Details
Component Terminal Block with LED - 2002-1321/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers