Molex Fixed Terminal Blocks 39910-0113

Description
Fixed Terminal Blocks SR BTS 10.16MM 13 AS SY VERT 60AMP MAXIMA
Datasheet
Description
Fixed Terminal Blocks SR BTS 10.16MM 13 AS SY VERT 60AMP MAXIMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39910-0113 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39910-0113
Fixed Terminal Blocks 39910-0113
Fixed Terminal Blocks SR BTS 10.16MM 13 AS SY VERT 60AMP MAXIMA

Fixed Terminal Blocks SR BTS 10.16MM 13 AS SY VERT 60AMP MAXIMA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39910-0113
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 13
Contacts Pitch 10.16 mm (0.40 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7700-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-13D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details