Molex Fixed Terminal Blocks 39910-0109

Description
Fixed Terminal Blocks SR BTS 10.16MM 9 ASY SY VERT60 AMP MAXIMA
Datasheet
Description
Fixed Terminal Blocks SR BTS 10.16MM 9 ASY SY VERT60 AMP MAXIMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39910-0109 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39910-0109
Fixed Terminal Blocks 39910-0109
Fixed Terminal Blocks SR BTS 10.16MM 9 ASY SY VERT60 AMP MAXIMA

Fixed Terminal Blocks SR BTS 10.16MM 9 ASY SY VERT60 AMP MAXIMA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39910-0109
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Contacts Pitch 10.16 mm (0.40 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2208/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details