Molex Fixed Terminal Blocks 39910-0103

Description
Fixed Terminal Blocks 10.16MM 3 CKT PCB Terminal Block
Datasheet
Description
Fixed Terminal Blocks 10.16MM 3 CKT PCB Terminal Block
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39910-0103 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39910-0103
Fixed Terminal Blocks 39910-0103
Fixed Terminal Blocks 10.16MM 3 CKT PCB Terminal Block

Fixed Terminal Blocks 10.16MM 3 CKT PCB Terminal Block

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 6Awg; Pitch Spacing Molex - 29AH8765 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 6Awg; Pitch Spacing Molex
29AH8765
Tb, Wire To Brd, 3Pos, 6Awg; Pitch Spacing Molex 29AH8765
TB, WIRE TO BRD, 3POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:3Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:60A; Rated Voltage:600V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:3Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:60A; Rated Voltage:600V; Block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39910-0103 29AH8765
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 3Pos, 6Awg; Pitch Spacing Molex
Mounting Options PCB
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1731629 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSBXX092 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details