Fixed Terminal Blocks 10.16MM 2 CKT PCB Terminal Block
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39910-0102 |
| Product Name | Fixed Terminal Blocks |
| Termination Options | Screw Clamp; Screw |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 2 |
| Contacts Pitch | 10.16 mm (0.40 inches) |