Molex Standard Terminal Block; Product Range Molex 39900-1706

Description
Standard Terminal Block; Product Range:-; No. of Contacts:6Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:PCB Mount; Wire Size AWG Max:16AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Description
Standard Terminal Block; Product Range:-; No. of Contacts:6Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:PCB Mount; Wire Size AWG Max:16AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Product Range Molex - 25M3433 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Molex
25M3433
Standard Terminal Block; Product Range Molex 25M3433
Standard Terminal Block; Product Range:-; No. of Contacts:6Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:PCB Mount; Wire Size AWG Max:16AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Standard Terminal Block; Product Range:-; No. of Contacts:6Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:PCB Mount; Wire Size AWG Max:16AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M3433
Product Name Standard Terminal Block; Product Range Molex
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Plug, Adapter - 9485 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (F) 4 Hole Panel Mount Connector - ET-BFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Panel/Flange
View Details