Pluggable Terminal Blocks 3.81 STRAIGHT PIN 3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39900-0503 |
| Product Name | Pluggable Terminal Blocks |
| Approvals | UL 94 V-0 |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 3 |
| Contacts Pitch | 3.81 mm (0.15 inches) |