Molex Terminal Blocks - 398900314 398900314

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205660-398900314 Packaging: Bulk Number of Levels: 1 Pitch: 5.0038 mm Color: Black Number of Rows: 1 Termination: Screw Number of Contacts: 14 Housing Material: Nylon Number of Circuits: 14 Voltage: 300 V Orientation: Vertical Contact Plating: Tin Current: 13.5 A Plating: Nickel Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39890-0314; MX-MSB14001-0N; Country of Origin: IT Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 30 AWG Wire Gauge (Min): 16 AWG Max Operating Temperature: 105 °C Number of Positions Per Level: 14
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205660-398900314 Packaging: Bulk Number of Levels: 1 Pitch: 5.0038 mm Color: Black Number of Rows: 1 Termination: Screw Number of Contacts: 14 Housing Material: Nylon Number of Circuits: 14 Voltage: 300 V Orientation: Vertical Contact Plating: Tin Current: 13.5 A Plating: Nickel Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39890-0314; MX-MSB14001-0N; Country of Origin: IT Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 30 AWG Wire Gauge (Min): 16 AWG Max Operating Temperature: 105 °C Number of Positions Per Level: 14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 398900314 - 1205660-398900314 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 398900314
1205660-398900314
Terminal Blocks - 398900314 1205660-398900314
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205660-398900314 Packaging: Bulk Number of Levels: 1 Pitch: 5.0038 mm Color: Black Number of Rows: 1 Termination: Screw Number of Contacts: 14 Housing Material: Nylon Number of Circuits: 14 Voltage: 300 V Orientation: Vertical Contact Plating: Tin Current: 13.5 A Plating: Nickel Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39890-0314; MX-MSB14001-0N; Country of Origin: IT Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 30 AWG Wire Gauge (Min): 16 AWG Max Operating Temperature: 105 °C Number of Positions Per Level: 14

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205660-398900314
Packaging: Bulk
Number of Levels: 1
Pitch: 5.0038 mm
Color: Black
Number of Rows: 1
Termination: Screw
Number of Contacts: 14
Housing Material: Nylon
Number of Circuits: 14
Voltage: 300 V
Orientation: Vertical
Contact Plating: Tin
Current: 13.5 A
Plating: Nickel
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 39890-0314; MX-MSB14001-0N;
Country of Origin: IT
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 16 AWG
Max Operating Temperature: 105 °C
Number of Positions Per Level: 14

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1205660-398900314
Product Name Terminal Blocks - 398900314
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1111 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details