Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187676-398900313
Packaging: Bulk
Number of Levels: 1
Pitch: 5.0038 mm
Color: Black
Number of Rows: 1
Termination: Screw
Number of Contacts: 13
Housing Material: Nylon
Number of Circuits: 13
Voltage: 300 V
Orientation: Vertical
Contact Plating: Tin
Current: 13.5 A
Plating: Nickel
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 39890-0313; MX-MSB13001-0N;
Country of Origin: IT
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 16 AWG
Max Operating Temperature: 105 °C
Number of Positions Per Level: 13
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1187676-398900313 |
| Product Name | Terminal Blocks - 398900313 |
| Termination | Screw |