Molex Fixed Terminal Blocks 39890-0620

Description
Fixed Terminal Blocks 5.00MM (.197) MID 2 MID 2 LEV TERM BLOCK
Datasheet
Description
Fixed Terminal Blocks 5.00MM (.197) MID 2 MID 2 LEV TERM BLOCK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39890-0620 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39890-0620
Fixed Terminal Blocks 39890-0620
Fixed Terminal Blocks 5.00MM (.197) MID 2 MID 2 LEV TERM BLOCK

Fixed Terminal Blocks 5.00MM (.197) MID 2 MID 2 LEV TERM BLOCK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39890-0620
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 20
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2221.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Through terminal block - 2004-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details