Molex Fixed Terminal Blocks 39890-0516

Description
Fixed Terminal Blocks DUAL LEVEL 5.0 16 AS Y 1.5MM 2 WIRE BLACK
Datasheet
Description
Fixed Terminal Blocks DUAL LEVEL 5.0 16 AS Y 1.5MM 2 WIRE BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39890-0516 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39890-0516
Fixed Terminal Blocks 39890-0516
Fixed Terminal Blocks DUAL LEVEL 5.0 16 AS Y 1.5MM 2 WIRE BLACK

Fixed Terminal Blocks DUAL LEVEL 5.0 16 AS Y 1.5MM 2 WIRE BLACK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39890-0516
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 16
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2849.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Sensor supply terminal block - 2000-5457 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers