Fixed Terminal Blocks 5.0mm Low 2Lvl Blck S89 STY21 CKT04
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39890-0504 |
| Product Name | Fixed Terminal Blocks |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 4 |
| Contacts Pitch | 5.00 mm (0.20 inches) |