Molex Fixed Terminal Blocks 39890-0410

Description
Fixed Terminal Blocks 35 DEGREE 5.00MM 10 DEGREE 5.00MM 10 ASY
Datasheet
Description
Fixed Terminal Blocks 35 DEGREE 5.00MM 10 DEGREE 5.00MM 10 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39890-0410 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39890-0410
Fixed Terminal Blocks 39890-0410
Fixed Terminal Blocks 35 DEGREE 5.00MM 10 DEGREE 5.00MM 10 ASY

Fixed Terminal Blocks 35 DEGREE 5.00MM 10 DEGREE 5.00MM 10 ASY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39890-0410
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.072 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2213/1000-487 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers