Molex Fixed Terminal Blocks 39890-0406

Description
Fixed Terminal Blocks 35 DEGREE 5.00MM 6 A DEGREE 5.00MM 6 ASY
Datasheet
Description
Fixed Terminal Blocks 35 DEGREE 5.00MM 6 A DEGREE 5.00MM 6 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39890-0406 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39890-0406
Fixed Terminal Blocks 39890-0406
Fixed Terminal Blocks 35 DEGREE 5.00MM 6 A DEGREE 5.00MM 6 ASY

Fixed Terminal Blocks 35 DEGREE 5.00MM 6 A DEGREE 5.00MM 6 ASY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39890-0406
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 6
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.053 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2701 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers