Fixed Terminal Blocks LOW PROFILE 5.00 16 PROFILE 5.00 16 ASY
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39890-0316 |
| Product Name | Fixed Terminal Blocks |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 16 |
| Contacts Pitch | 5.00 mm (0.20 inches) |