Molex Fixed Terminal Blocks 39890-0309

Description
Fixed Terminal Blocks LOW PROFILE 5.00 9 A W PROFILE 5.00 9 ASY
Datasheet
Description
Fixed Terminal Blocks LOW PROFILE 5.00 9 A W PROFILE 5.00 9 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39890-0309 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39890-0309
Fixed Terminal Blocks 39890-0309
Fixed Terminal Blocks LOW PROFILE 5.00 9 A W PROFILE 5.00 9 ASY

Fixed Terminal Blocks LOW PROFILE 5.00 9 A W PROFILE 5.00 9 ASY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39890-0309
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.066 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Component Terminal Block with Diode - 2002-1211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers