Fixed Terminal Blocks 5MM EURO 4P LOPRO MODULAR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39890-0304 |
| Product Name | Fixed Terminal Blocks |
| Approvals | UL 94 V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 4 |
| Contacts Pitch | 5.00 mm (0.20 inches) |