Fixed Terminal Blocks 5.0MM ECONOMY 3P 14-24AWG
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39890-0303 |
| Product Name | Fixed Terminal Blocks |
| Termination Options | Through Hole |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 3 |
| Contacts Pitch | 5.00 mm (0.20 inches) |