Molex Terminal Blocks - 398800418 398800418

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225972-398800418 Packaging: Bulk Number of Levels: 1 Pitch: 5.08 mm Color: Black Number of Rows: 1 Termination: Screw Number of Contacts: 18 Housing Material: Nylon Number of Circuits: 18 Voltage: 300 V Orientation: Vertical Contact Plating: Copper, Tin Housing Color: Black Current: 17.5 A Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39880-0418; MX-MSM18045-0N; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 30 AWG Wire Gauge (Min): 12 AWG Max Operating Temperature: 105 °C Number of Positions Per Level: 18
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225972-398800418 Packaging: Bulk Number of Levels: 1 Pitch: 5.08 mm Color: Black Number of Rows: 1 Termination: Screw Number of Contacts: 18 Housing Material: Nylon Number of Circuits: 18 Voltage: 300 V Orientation: Vertical Contact Plating: Copper, Tin Housing Color: Black Current: 17.5 A Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39880-0418; MX-MSM18045-0N; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 30 AWG Wire Gauge (Min): 12 AWG Max Operating Temperature: 105 °C Number of Positions Per Level: 18
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 398800418 - 1225972-398800418 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 398800418
1225972-398800418
Terminal Blocks - 398800418 1225972-398800418
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225972-398800418 Packaging: Bulk Number of Levels: 1 Pitch: 5.08 mm Color: Black Number of Rows: 1 Termination: Screw Number of Contacts: 18 Housing Material: Nylon Number of Circuits: 18 Voltage: 300 V Orientation: Vertical Contact Plating: Copper, Tin Housing Color: Black Current: 17.5 A Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39880-0418; MX-MSM18045-0N; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 30 AWG Wire Gauge (Min): 12 AWG Max Operating Temperature: 105 °C Number of Positions Per Level: 18

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225972-398800418
Packaging: Bulk
Number of Levels: 1
Pitch: 5.08 mm
Color: Black
Number of Rows: 1
Termination: Screw
Number of Contacts: 18
Housing Material: Nylon
Number of Circuits: 18
Voltage: 300 V
Orientation: Vertical
Contact Plating: Copper, Tin
Housing Color: Black
Current: 17.5 A
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 39880-0418; MX-MSM18045-0N;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 12 AWG
Max Operating Temperature: 105 °C
Number of Positions Per Level: 18

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1225972-398800418
Product Name Terminal Blocks - 398800418
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products