Molex 17.5A Electronic Connector 39880-1223

Description
Conn Eurostyle Block 23 POS 5.08mm Solder RA Thru-Hole 17.5A/Contact Eurostyle™ Product overview: 39880-1223 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17.5A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-39880-1223 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Eurostyle Block 23 POS 5.08mm Solder RA Thru-Hole 17.5A/Contact Eurostyle™ Product overview: 39880-1223 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17.5A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-39880-1223 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
17.5A Electronic Connector
371-39880-1223
17.5A Electronic Connector 371-39880-1223
Conn Eurostyle Block 23 POS 5.08mm Solder RA Thru-Hole 17.5A/Contact Eurostyle™ Product overview: 39880-1223 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17.5A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-39880-1223 can be used for catalog matching and distributor lookup.

Conn Eurostyle Block 23 POS 5.08mm Solder RA Thru-Hole 17.5A/Contact Eurostyle™ Product overview: 39880-1223 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17.5A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-39880-1223 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Blocks - 39880-1223 - 1193122-39880-1223 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39880-1223
1193122-39880-1223
Terminal Blocks - 39880-1223 1193122-39880-1223
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193122-39880-1223 Packaging: Bulk Number of Levels: 1 Pitch: 5.08 mm Color: Black Number of Rows: 1 Termination: Solder Number of Contacts: 23 Length: 117.3 mm Housing Material: Polyamide Number of Circuits: 23 Voltage: 300 V Orientation: Horizontal Contact Plating: Tin Housing Color: Black Current: 17.5 A Categories: Terminal Blocks Alternative Parts (Cross-Reference): 0398801223; 398801223; MX-MSM23095-0N; Country of Origin: IT Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Depth: 15.9 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Wire/Cable Gauge: 12 AWG Wire Gauge (Max): 30 AWG Wire Gauge (Min): 12 AWG Max Supply Voltage: 300 V Max Operating Temperature: 105 °C Number of Positions Per Level: 23

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193122-39880-1223
Packaging: Bulk
Number of Levels: 1
Pitch: 5.08 mm
Color: Black
Number of Rows: 1
Termination: Solder
Number of Contacts: 23
Length: 117.3 mm
Housing Material: Polyamide
Number of Circuits: 23
Voltage: 300 V
Orientation: Horizontal
Contact Plating: Tin
Housing Color: Black
Current: 17.5 A
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 0398801223; 398801223; MX-MSM23095-0N;
Country of Origin: IT
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Depth: 15.9 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Wire/Cable Gauge: 12 AWG
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 12 AWG
Max Supply Voltage: 300 V
Max Operating Temperature: 105 °C
Number of Positions Per Level: 23

Buy Now
Euro Term Block 5.08Mm 23Pos Rt Angl Molex - 59R8401 - Newark, An Avnet Company
Chicago, IL, United States
Euro Term Block 5.08Mm 23Pos Rt Angl Molex
59R8401
Euro Term Block 5.08Mm 23Pos Rt Angl Molex 59R8401
EURO TERM BLOCK 5.08MM 23POS RT ANGL

EURO TERM BLOCK 5.08MM 23POS RT ANGL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 371-39880-1223 1193122-39880-1223 59R8401
Product Name 17.5A Electronic Connector Terminal Blocks - 39880-1223 Euro Term Block 5.08Mm 23Pos Rt Angl Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T34V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
SMA Male Straight PCB Mount Connector - ET-SMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details