Molex Fixed Terminal Blocks 39880-1214

Description
Fixed Terminal Blocks EURO TERM BLOCK 5.08 5.08MM 14POS RT ANGL
Datasheet
Description
Fixed Terminal Blocks EURO TERM BLOCK 5.08 5.08MM 14POS RT ANGL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39880-1214 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39880-1214
Fixed Terminal Blocks 39880-1214
Fixed Terminal Blocks EURO TERM BLOCK 5.08 5.08MM 14POS RT ANGL

Fixed Terminal Blocks EURO TERM BLOCK 5.08 5.08MM 14POS RT ANGL

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39880-1214
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 14
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Eurostyle Terminal Strips - PA10HDS-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Terminal Strip
Termination Options Elevator Clamps
Features Customizaton
View Details
Component Terminal Block with Diode - 2004-1211/1000-400 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers