Molex Fixed Terminal Blocks 39880-1211

Description
Fixed Terminal Blocks EURO TERM BLOCK 5.08 5.08MM 11POS RT ANGL
Datasheet
Description
Fixed Terminal Blocks EURO TERM BLOCK 5.08 5.08MM 11POS RT ANGL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39880-1211 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39880-1211
Fixed Terminal Blocks 39880-1211
Fixed Terminal Blocks EURO TERM BLOCK 5.08 5.08MM 11POS RT ANGL

Fixed Terminal Blocks EURO TERM BLOCK 5.08 5.08MM 11POS RT ANGL

Buy Now Datasheet
Tb, Wire To Brd, 11Pos, 12Awg; Pitch Spacing Molex - 01J7997 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 11Pos, 12Awg; Pitch Spacing Molex
01J7997
Tb, Wire To Brd, 11Pos, 12Awg; Pitch Spacing Molex 01J7997
TB, WIRE TO BRD, 11POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 11POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:11Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39880-1211 01J7997
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 11Pos, 12Awg; Pitch Spacing Molex
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products