Fixed Terminal Blocks HIGH PROFILE 3 LEVEL 5.08 6 ASY
Terminal Block,2(3) Contacts,0.2 Pitch,PC TAIL Terminal
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 39880-1006 | 58J8907 |
| Product Name | Fixed Terminal Blocks | Terminal Block,2(3) Contacts,0.2 Pitch,pc Tail Terminal Molex |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 6 | |
| Contacts Pitch | 5.08 mm (0.20 inches) |