Molex Fixed Terminal Blocks 39880-0742

Description
Fixed Terminal Blocks DUAL LEVEL 5.08 42 A SY 4.0MM 2 WIRE BLAC
Datasheet
Description
Fixed Terminal Blocks DUAL LEVEL 5.08 42 A SY 4.0MM 2 WIRE BLAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39880-0742 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39880-0742
Fixed Terminal Blocks 39880-0742
Fixed Terminal Blocks DUAL LEVEL 5.08 42 A SY 4.0MM 2 WIRE BLAC

Fixed Terminal Blocks DUAL LEVEL 5.08 42 A SY 4.0MM 2 WIRE BLAC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39880-0742
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 42
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Ground terminal block - 2004-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details