Molex Fixed Terminal Blocks 39880-0604

Description
Fixed Terminal Blocks MID PROFILE 2 LEVEL 5.08 4 ASY
Datasheet
Description
Fixed Terminal Blocks MID PROFILE 2 LEVEL 5.08 4 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39880-0604 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39880-0604
Fixed Terminal Blocks 39880-0604
Fixed Terminal Blocks MID PROFILE 2 LEVEL 5.08 4 ASY

Fixed Terminal Blocks MID PROFILE 2 LEVEL 5.08 4 ASY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39880-0604
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 4
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2402.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Triple-deck terminal block - Through terminal block - 2000-3234 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details