Molex Fixed Terminal Blocks 39880-0416

Description
Fixed Terminal Blocks 35 DEGREE 5.08 16 AS 5 DEGREE 5.08 16 ASY
Datasheet
Description
Fixed Terminal Blocks 35 DEGREE 5.08 16 AS 5 DEGREE 5.08 16 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39880-0416 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39880-0416
Fixed Terminal Blocks 39880-0416
Fixed Terminal Blocks 35 DEGREE 5.08 16 AS 5 DEGREE 5.08 16 ASY

Fixed Terminal Blocks 35 DEGREE 5.08 16 AS 5 DEGREE 5.08 16 ASY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39880-0416
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 16
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2845.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Through terminal block - 2004-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers