Molex Fixed Terminal Blocks 39880-0307

Description
Fixed Terminal Blocks LOW PROFILE 5.08 7 A W PROFILE 5.08 7 ASY
Datasheet
Description
Fixed Terminal Blocks LOW PROFILE 5.08 7 A W PROFILE 5.08 7 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39880-0307 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39880-0307
Fixed Terminal Blocks 39880-0307
Fixed Terminal Blocks LOW PROFILE 5.08 7 A W PROFILE 5.08 7 ASY

Fixed Terminal Blocks LOW PROFILE 5.08 7 A W PROFILE 5.08 7 ASY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39880-0307
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Block, Barrier, 3 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6796 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Terminal Block 600V Max - 1492-H2GL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details