Fixed Terminal Blocks 2 CKT TERM. BLOCK 5.08mm
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 39880-0302 | 25M3426 |
| Product Name | Fixed Terminal Blocks | Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Molex |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 2 | |
| Contacts Pitch | 5.08 mm (0.20 inches) |