TERM BLOCK HDR 3POS VERT 5MM
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 900-0398700503-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Operating Temperature | 110 C (230 F) |
| Terminal Block Type | Single Feed Through |