Molex Terminal Blocks - Headers, Plugs and Sockets 398600103

Description
TERM BLOCK PLUG 3POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 900-0398600103-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
900-0398600103-ND
Terminal Blocks - Headers, Plugs and Sockets 900-0398600103-ND
TERM BLOCK PLUG 3POS STR 5.08MM

TERM BLOCK PLUG 3POS STR 5.08MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 900-0398600103-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature 110 C (230 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2401.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details