Molex Terminal Blocks - Headers, Plugs and Sockets - 39860-0706 39860-0706

Description
Manufacturer: Molex Connector Corporation Win Source Part Number: 785087-39860-0706 Series: Eurostyle 39860 Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Style: Through Hole Current - UL: 15A Voltage - UL: 300V Color: Black Operating Temperature Range: 110°C Contact Mating Finish: Tin Contact Material: Brass Housing Material: Polyamide (PA), Nylon Part Status: Obsolete(EOL) Family Name: 39860 Categories: Connectors, Interconnects Insulation Height: 0.330" (8.38mm) Contact Tail Length: 0.130" (3.30mm) Alternative Parts (Cross-Reference): 231-536/001-000; CIM065P1; CIM069P5; CIM06RP1; Introduction Date: June 15, 2010 ECCN: EAR99 Country of Origin: Mexico, Singapore, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex Connector Corporation Win Source Part Number: 785087-39860-0706 Series: Eurostyle 39860 Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Style: Through Hole Current - UL: 15A Voltage - UL: 300V Color: Black Operating Temperature Range: 110°C Contact Mating Finish: Tin Contact Material: Brass Housing Material: Polyamide (PA), Nylon Part Status: Obsolete(EOL) Family Name: 39860 Categories: Connectors, Interconnects Insulation Height: 0.330" (8.38mm) Contact Tail Length: 0.130" (3.30mm) Alternative Parts (Cross-Reference): 231-536/001-000; CIM065P1; CIM069P5; CIM06RP1; Introduction Date: June 15, 2010 ECCN: EAR99 Country of Origin: Mexico, Singapore, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 39860-0706 - 785087-39860-0706 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - 39860-0706
785087-39860-0706
Terminal Blocks - Headers, Plugs and Sockets - 39860-0706 785087-39860-0706
Manufacturer: Molex Connector Corporation Win Source Part Number: 785087-39860-0706 Series: Eurostyle 39860 Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Style: Through Hole Current - UL: 15A Voltage - UL: 300V Color: Black Operating Temperature Range: 110°C Contact Mating Finish: Tin Contact Material: Brass Housing Material: Polyamide (PA), Nylon Part Status: Obsolete(EOL) Family Name: 39860 Categories: Connectors, Interconnects Insulation Height: 0.330" (8.38mm) Contact Tail Length: 0.130" (3.30mm) Alternative Parts (Cross-Reference): 231-536/001-000; CIM065P1; CIM069P5; CIM06RP1; Introduction Date: June 15, 2010 ECCN: EAR99 Country of Origin: Mexico, Singapore, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Molex Connector Corporation
Win Source Part Number: 785087-39860-0706
Series: Eurostyle 39860
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 6
Positions Per Level: 6
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Mounting Style: Through Hole
Current - UL: 15A
Voltage - UL: 300V
Color: Black
Operating Temperature Range: 110°C
Contact Mating Finish: Tin
Contact Material: Brass
Housing Material: Polyamide (PA), Nylon
Part Status: Obsolete(EOL)
Family Name: 39860
Categories: Connectors, Interconnects
Insulation Height: 0.330" (8.38mm)
Contact Tail Length: 0.130" (3.30mm)
Alternative Parts (Cross-Reference): 231-536/001-000; CIM065P1; CIM069P5; CIM06RP1;
Introduction Date: June 15, 2010
ECCN: EAR99
Country of Origin: Mexico, Singapore, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 785087-39860-0706
Product Name Terminal Blocks - Headers, Plugs and Sockets - 39860-0706
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Assemblies - CKB.M26.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
PC Pin, Single Post Connectors - 36-11150-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers