Molex Terminal Block Eurostyle 11Pos, 26-12Awg; Product Range Molex 39860-0111

Description
TERMINAL BLOCK EUROSTYLE 11POS, 26-12AWG; Product Range:-; No. of Contacts:11Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE 11POS, 26-12AWG; Product Range:-; No. of Contacts:11Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle 11Pos, 26-12Awg; Product Range Molex - 25M3370 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle 11Pos, 26-12Awg; Product Range Molex
25M3370
Terminal Block Eurostyle 11Pos, 26-12Awg; Product Range Molex 25M3370
TERMINAL BLOCK EUROSTYLE 11POS, 26-12AWG; Product Range:-; No. of Contacts:11Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE 11POS, 26-12AWG; Product Range:-; No. of Contacts:11Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M3370
Product Name Terminal Block Eurostyle 11Pos, 26-12Awg; Product Range Molex
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details