Molex Fixed Terminal Blocks 39773-0007

Description
Fixed Terminal Blocks 2.54mm Eurostyle Fxd TB Mnt PCB 7Ckt Grn
Datasheet
Description
Fixed Terminal Blocks 2.54mm Eurostyle Fxd TB Mnt PCB 7Ckt Grn
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39773-0007 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39773-0007
Fixed Terminal Blocks 39773-0007
Fixed Terminal Blocks 2.54mm Eurostyle Fxd TB Mnt PCB 7Ckt Grn

Fixed Terminal Blocks 2.54mm Eurostyle Fxd TB Mnt PCB 7Ckt Grn

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39773-0007
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546311-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Disconnect terminal block for test and measurement - 2002-1874/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.218 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers