Fixed Terminal Blocks 2.54mm Eurostyle Fxd TB Mnt PCB 5Ckt Grn
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39773-0005 |
| Product Name | Fixed Terminal Blocks |
| Termination Options | Spring Clamp; Spring Cage |
| Approvals | UL 94 V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 5 |
| Contacts Pitch | 2.54 mm (0.10 inches) |