Molex Fixed Terminal Blocks 39773-0004

Description
Fixed Terminal Blocks 2.54mm Eurostyle Fxd TB Mnt PCB 4Ckt Grn
Datasheet
Description
Fixed Terminal Blocks 2.54mm Eurostyle Fxd TB Mnt PCB 4Ckt Grn
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39773-0004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39773-0004
Fixed Terminal Blocks 39773-0004
Fixed Terminal Blocks 2.54mm Eurostyle Fxd TB Mnt PCB 4Ckt Grn

Fixed Terminal Blocks 2.54mm Eurostyle Fxd TB Mnt PCB 4Ckt Grn

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39773-0004
Product Name Fixed Terminal Blocks
Termination Options Spring Clamp; Spring Cage
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.908 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2671 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details