Molex Fixed Terminal Blocks 39773-0002

Description
Fixed Terminal Blocks 2.54mm Eurostyle Fxd TB Mnt PCB 2Ckt Grn
Datasheet
Description
Fixed Terminal Blocks 2.54mm Eurostyle Fxd TB Mnt PCB 2Ckt Grn
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39773-0002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39773-0002
Fixed Terminal Blocks 39773-0002
Fixed Terminal Blocks 2.54mm Eurostyle Fxd TB Mnt PCB 2Ckt Grn

Fixed Terminal Blocks 2.54mm Eurostyle Fxd TB Mnt PCB 2Ckt Grn

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39773-0002
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1731208 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6783 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details