Molex Pluggable Terminal Blocks 39770-0005

Description
Pluggable Terminal Blocks SPRING CONNECTOR FEMALE 3.81MM 2P GRN
Datasheet
Description
Pluggable Terminal Blocks SPRING CONNECTOR FEMALE 3.81MM 2P GRN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39770-0005
Pluggable Terminal Blocks 39770-0005
Pluggable Terminal Blocks SPRING CONNECTOR FEMALE 3.81MM 2P GRN

Pluggable Terminal Blocks SPRING CONNECTOR FEMALE 3.81MM 2P GRN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39770-0005
Product Name Pluggable Terminal Blocks
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 2
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 4 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6802 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Terminal Blk/Strip Wiring Dev - 118918156 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Power Distribution Blocks
View Details