Molex Pluggable Terminal Blocks 39752-0002

Description
Pluggable Terminal Blocks PIN HEADER BREAKABLE VERT 3.50MM 2C GRN
Datasheet
Description
Pluggable Terminal Blocks PIN HEADER BREAKABLE VERT 3.50MM 2C GRN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39752-0002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39752-0002
Pluggable Terminal Blocks 39752-0002
Pluggable Terminal Blocks PIN HEADER BREAKABLE VERT 3.50MM 2C GRN

Pluggable Terminal Blocks PIN HEADER BREAKABLE VERT 3.50MM 2C GRN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category IC Interconnect Components
Product Number 39752-0002
Product Name Pluggable Terminal Blocks
Number of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Backplane Connector, Header, 120 Position; Product Range Amphenol Communications Solutions - 58R3445 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details