Molex Connectors, Interconnects - Terminal Blocks - Wire to Board 397470002

Description
Win Source Part Number: 1315498-397470002 Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: 39747 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Green Package: Bulk Wire Gauge: 16-30 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300 V Current: 10 A Mating Orientation: 55° (125°) Angle with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.23 Nm (2.0 Lb-In) Screw Thread: M2 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 039747 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1315498-397470002 Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: 39747 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Green Package: Bulk Wire Gauge: 16-30 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300 V Current: 10 A Mating Orientation: 55° (125°) Angle with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.23 Nm (2.0 Lb-In) Screw Thread: M2 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 039747 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1315498-397470002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1315498-397470002
Connectors, Interconnects - Terminal Blocks - Wire to Board 1315498-397470002
Win Source Part Number: 1315498-397470002 Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: 39747 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Green Package: Bulk Wire Gauge: 16-30 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300 V Current: 10 A Mating Orientation: 55° (125°) Angle with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.23 Nm (2.0 Lb-In) Screw Thread: M2 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 039747 RoHS Status: Not applicable

Win Source Part Number: 1315498-397470002
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: 39747
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Color: Green
Package: Bulk
Wire Gauge: 16-30 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300 V
Current: 10 A
Mating Orientation: 55° (125°) Angle with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.23 Nm (2.0 Lb-In)
Screw Thread: M2
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 039747
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1315498-397470002
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to BNC Female, Adapter - 9322 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
BNC Male To BNC Female To BNC Male T-Shaped Adapter - ET-BFS-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers